L.H. Dottie Company Auger Drill Bit 615

Description
SHORT SHIP TYPE DOTTIE. BRAND PACKAGING TYPE DISPLAY POUCH STANDARD PACKAGE 6 DIAMETER 15/16 INCH DIAMETER - DECIMAL .9375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 15/16
Datasheet
Description
SHORT SHIP TYPE DOTTIE. BRAND PACKAGING TYPE DISPLAY POUCH STANDARD PACKAGE 6 DIAMETER 15/16 INCH DIAMETER - DECIMAL .9375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 15/16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 615 - L.H. Dottie Company
Commerce, CA, USA
Auger Drill Bit
615
Auger Drill Bit 615
SHORT SHIP TYPE DOTTIE. BRAND PACKAGING TYPE DISPLAY POUCH STANDARD PACKAGE 6 DIAMETER 15/16 INCH DIAMETER - DECIMAL .9375 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 15/16
  • SHORT SHIP TYPE
  • DOTTIE. BRAND
  • PACKAGING TYPE DISPLAY POUCH
  • STANDARD PACKAGE 6
  • DIAMETER 15/16 INCH
  • DIAMETER - DECIMAL .9375
  • DIAMETER - DECIMAL - UOM IN
  • DIAMETER - FRACTIONAL 15/16
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number 615
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624073 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.138 inch (3.5 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714048-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details