L.H. Dottie Company Hex Bolt - Non Metric 5MB51612

Description
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 1/2 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 1/2 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 5MB51612 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
5MB51612
Hex Bolt - Non Metric 5MB51612
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 1/2 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
  • PARTIALLY THREADED TYPE
  • QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 1/2 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • 5/16 NOMINAL DIAMETER - FRACTIONAL
  • .3125 NOMINAL DIAMETER - DECIMAL
  • L H DOTTIE. BRAND
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number 5MB51612
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
T-Bolts - 42505 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
T-slot Bolt - BJ755 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Bolt Type T-Head Bolt
Material Steel
Finish Black Oxide
View Details