L.H. Dottie Company Hex Bolt - Non Metric 5MB516112

Description
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 1/2 INCH HEAD WIDTH ACROSS FLAT 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 1/2 INCH HEAD WIDTH ACROSS FLAT 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 5MB516112 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
5MB516112
Hex Bolt - Non Metric 5MB516112
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 1/2 INCH HEAD WIDTH ACROSS FLAT 1-1/2 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER 18 TPI 5/16 NOMINAL DIAMETER - FRACTIONAL .3125 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
  • PARTIALLY THREADED TYPE
  • QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL
  • 1/2 INCH HEAD WIDTH ACROSS FLAT
  • 1-1/2 INCH THREAD LENGTH
  • 5/16 INCH NOMINAL DIAMETER
  • 18 TPI
  • 5/16 NOMINAL DIAMETER - FRACTIONAL
  • .3125 NOMINAL DIAMETER - DECIMAL
  • L H DOTTIE. BRAND
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number 5MB516112
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Bolt - 4014A4/316L1809088 - BUMAX®
Specs
Material Stainless Steel; Austenitic
Fastener Standards ISO 4014
Length 3.54 inch (90 mm)
View Details
Hex Bolts - 2453469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Material Stainless Steel
Length 0.1969 inch (5 mm)
Metric M2
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details