PARTIALLY THREADED TYPE
CARBON STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
TENSILE STRENGTH 120000 PSI
5MB MODEL
L.H. Dottie Company
Done
Datasheet
Description
PARTIALLY THREADED TYPE
CARBON STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
TENSILE STRENGTH 120000 PSI
5MB MODEL
PARTIALLY THREADED TYPE
CARBON STEEL MATERIAL
ZINC PLATED FINISH
1 INCH
1/2 INCH HEAD WIDTH ACROSS FLAT
5/16 INCH NOMINAL DIAMETER
18 TPI
TENSILE STRENGTH 120000 PSI
5MB MODEL