L.H. Dottie Company Hex Bolt - Non Metric 5MB384

Description
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 5MB384 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
5MB384
Hex Bolt - Non Metric 5MB384
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 4 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
  • PARTIALLY THREADED TYPE
  • QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 4 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • L H DOTTIE. BRAND
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number 5MB384
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Metric Pan Head Screw -Type SM  SEELSKREW® - M6 X 1 6g - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Metric M6
View Details
ptfe bolts and nuts -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details
Titanium SHCS 2-56 x .187 Long - 21203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.1870 inch (4.75 mm)
View Details
2 suppliers
Bolt - 4014D812080109 - BUMAX®
Specs
Material Stainless Steel; Super Duplex
Fastener Standards ISO 4014
Length 3.15 inch (80 mm)
View Details