L.H. Dottie Company Hex Bolt - Non Metric 5MB38312

Description
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 3-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 3-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 5MB38312 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
5MB38312
Hex Bolt - Non Metric 5MB38312
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 3-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
  • PARTIALLY THREADED TYPE
  • QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 3-1/2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • L H DOTTIE. BRAND
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number 5MB38312
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Titanium SHCS 6-32 x .375 Long - 21606 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Drives Hex Socket / Allen
Material Titanium
Length 0.3750 inch (9.52 mm)
View Details
2 suppliers
Hexagon Head Bolts -  Type ST SEELBOLT® - 5/16-18UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 5/16"
View Details
Eye Bolt - BJ761-N / BJ761-A - Imao-Fixtureworks
Specs
Material Steel
Finish Black Oxide
Metric M6; M8; M10; M12; M16; M20
View Details
ptfe bolts and nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details