L.H. Dottie Company Hex Bolt - Non Metric 5MB3812

Description
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Description
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - 5MB3812 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
5MB3812
Hex Bolt - Non Metric 5MB3812
PARTIALLY THREADED TYPE QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL 9/16 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL L H DOTTIE. BRAND FINISH/COATING ZINC PLATED NOMINAL DIAMETER - DECIMAL - UOM IN
  • PARTIALLY THREADED TYPE
  • QUENCHED TEMPERED MEDIUM CARBON STEEL MATERIAL
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 1/2 INCH THREAD LENGTH
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • 3/8 NOMINAL DIAMETER - FRACTIONAL
  • .375 NOMINAL DIAMETER - DECIMAL
  • L H DOTTIE. BRAND
  • FINISH/COATING ZINC PLATED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number 5MB3812
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

U-Bolt Clip DIN 741 Stainless RopeDiaRange 16 mm - 121201600060 - Certex UK
Specs
Bolt Type U-Bolt
Material Stainless Steel; Bases AISI 316, u-bolt AISI 304.
View Details
Superbolt HyFit -  - Nord-Lock Group
Nord-Lock Group
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Hex Bolts - 2454478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Zinc Plated; Zinc Plated
View Details
Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-24UNF-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details