L.H. Dottie Company Hex Screw - Non Metric 5MB38114

Description
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI TENSILE STRENGTH 120000 PSI SERIES 5MB MODEL
Datasheet
Description
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI TENSILE STRENGTH 120000 PSI SERIES 5MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 5MB38114 - L.H. Dottie Company
Commerce, CA, USA
Hex Screw - Non Metric
5MB38114
Hex Screw - Non Metric 5MB38114
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI TENSILE STRENGTH 120000 PSI SERIES 5MB MODEL
  • PARTIALLY THREADED TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/4 INCH
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • TENSILE STRENGTH 120000 PSI
  • SERIES 5MB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number 5MB38114
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details
Machine Screw - 335-S6-32X3/82701-ND - DigiKey
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Slotted
View Details
 - SC1553WB100BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details