L.H. Dottie Company Hex Screw - Non Metric 5MB38112

Description
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI TENSILE STRENGTH 120000 PSI SERIES 5MB MODEL
Datasheet
Description
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI TENSILE STRENGTH 120000 PSI SERIES 5MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 5MB38112 - L.H. Dottie Company
Commerce, CA, USA
Hex Screw - Non Metric
5MB38112
Hex Screw - Non Metric 5MB38112
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 9/16 INCH HEAD WIDTH ACROSS FLAT 3/8 INCH NOMINAL DIAMETER 16 TPI TENSILE STRENGTH 120000 PSI SERIES 5MB MODEL
  • PARTIALLY THREADED TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 1-1/2 INCH
  • 9/16 INCH HEAD WIDTH ACROSS FLAT
  • 3/8 INCH NOMINAL DIAMETER
  • 16 TPI
  • TENSILE STRENGTH 120000 PSI
  • SERIES 5MB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number 5MB38112
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Shoulder Screw
View Details
Custom Screws and Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw; Dry Wall Screw; Lag Screw; Machine Screw; Self Drilling / Thread Cutting Screw; Shoulder Screw; Tamperproof Screw (optional feature); Wood Screw
Head Type Binding Head  ; Button Head; Fillister Head; Flat Head; Hexagon Head; Oval Head; Pan Head; Round Head; Socket Head Cap; Square Head; Truss Head; Other; Headless, One-Way, Pentagon
Standard Drives 12-Point; Hex Socket / Allen; Philips / Frearson; Slotted; Square / Robertson; Torx
View Details
M2 x 0.4 Cap Screw, 6 mm Long, Qty 50 - SH2MS06 - Newport MKS
Specs
Screw Type Cap Screw
Metric M2
View Details