L.H. Dottie Company Hex Screw - Non Metric 5MB1434

Description
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI TENSILE STRENGTH 120000 PSI 5MB MODEL
Datasheet
Description
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI TENSILE STRENGTH 120000 PSI 5MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 5MB1434 - L.H. Dottie Company
Commerce, CA, USA
Hex Screw - Non Metric
5MB1434
Hex Screw - Non Metric 5MB1434
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3/4 INCH 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI TENSILE STRENGTH 120000 PSI 5MB MODEL
  • PARTIALLY THREADED TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3/4 INCH
  • 7/16 INCH HEAD WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • TENSILE STRENGTH 120000 PSI
  • 5MB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number 5MB1434
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
M6 x 1.0 Cap Screw, 25 mm Long, Qty 25 - SH6MS25 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details
Slotted Standard Pan Head Screw - Type S SEELSKREW® - 8-32 UNC-2A - APM Hexseal Corp.
Specs
Screw Type Pan Head Screw
Head Type Pan Head
Inch # 8
View Details