L.H. Dottie Company Hex Screw - Non Metric 5MB143

Description
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI TENSILE STRENGTH 120000 PSI 5MB MODEL
Datasheet
Description
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI TENSILE STRENGTH 120000 PSI 5MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 5MB143 - L.H. Dottie Company
Commerce, CA, USA
Hex Screw - Non Metric
5MB143
Hex Screw - Non Metric 5MB143
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 3 INCH 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI TENSILE STRENGTH 120000 PSI 5MB MODEL
  • PARTIALLY THREADED TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH
  • 7/16 INCH HEAD WIDTH ACROSS FLAT
  • 1/4 INCH NOMINAL DIAMETER
  • 20 TPI
  • TENSILE STRENGTH 120000 PSI
  • 5MB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number 5MB143
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Phillips Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details
Metric Hex Socket Head Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Swivel Pad Type - TS103A - Vlier
Specs
Screw Type Thumb Screw
Length 2.25 inch (57.15 mm)
Inch 7/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details