PARTIALLY THREADED TYPE
CARBON STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
TENSILE STRENGTH 120000 PSI
5MB MODEL
L.H. Dottie Company
Done
Datasheet
Description
PARTIALLY THREADED TYPE
CARBON STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
TENSILE STRENGTH 120000 PSI
5MB MODEL
PARTIALLY THREADED TYPE
CARBON STEEL MATERIAL
ZINC PLATED FINISH
2-1/2 INCH
7/16 INCH HEAD WIDTH ACROSS FLAT
1/4 INCH NOMINAL DIAMETER
20 TPI
TENSILE STRENGTH 120000 PSI
5MB MODEL