L.H. Dottie Company Hex Screw - Non Metric 5MB122

Description
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI TENSILE STRENGTH 120000 PSI SERIES 5MB MODEL
Datasheet
Description
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI TENSILE STRENGTH 120000 PSI SERIES 5MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - 5MB122 - L.H. Dottie Company
Commerce, CA, USA
Hex Screw - Non Metric
5MB122
Hex Screw - Non Metric 5MB122
PARTIALLY THREADED TYPE CARBON STEEL MATERIAL ZINC PLATED FINISH 2 INCH 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI TENSILE STRENGTH 120000 PSI SERIES 5MB MODEL
  • PARTIALLY THREADED TYPE
  • CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2 INCH
  • 3/4 INCH HEAD WIDTH ACROSS FLAT
  • 1/2 INCH NOMINAL DIAMETER
  • 13 TPI
  • TENSILE STRENGTH 120000 PSI
  • SERIES 5MB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Screws
Product Number 5MB122
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Button Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details
Inverted Type B - T126 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Machine Screw - HM3174-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Pan Head
Standard Drives Philips / Frearson
View Details