414ALD -- WALL PLATE SCREW
L.H. Dottie Company
Wall Plate Screw
414ALD
Description
STEEL MATERIAL
ALMOND PAINTED FINISH
1/2 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
Description
STEEL MATERIAL
ALMOND PAINTED FINISH
1/2 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
Datasheet
Suppliers
STEEL MATERIAL
ALMOND PAINTED FINISH
1/2 INCH
#6-32 TPI THREAD SIZE
OVAL SLOTTED HEAD STYLE
- STEEL MATERIAL
- ALMOND PAINTED FINISH
- 1/2 INCH
- #6-32 TPI THREAD SIZE
- OVAL SLOTTED HEAD STYLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screws |
|
Product Number
|
414ALD |
|
Product Name
|
Wall Plate Screw |
|
Screw Type
|
Wall Plate Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details
Head Type
Other; Recessed Head Phillips
Material
Steel; Stainless Steel; Stainless Steel
Length
0.3750 inch (9.53 mm)
View Details