L.H. Dottie Company Hole Saw 358C

Description
NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 3-5/8 INCH DIAMETER 800 RPM SPEED RATING 3.625 DIAMETER - DECIMAL 3-5/8 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH DIAMETER - DECIMAL - UOM IN
Datasheet
Description
NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 3-5/8 INCH DIAMETER 800 RPM SPEED RATING 3.625 DIAMETER - DECIMAL 3-5/8 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 358C - L.H. Dottie Company
Commerce, CA, USA
Hole Saw
358C
Hole Saw 358C
NON METAL CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 3-5/8 INCH DIAMETER 800 RPM SPEED RATING 3.625 DIAMETER - DECIMAL 3-5/8 DIAMETER - FRACTIONAL 2 INCH CUTTING DEPTH DIAMETER - DECIMAL - UOM IN
  • NON METAL CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 3-5/8 INCH DIAMETER
  • 800 RPM SPEED RATING
  • 3.625 DIAMETER - DECIMAL
  • 3-5/8 DIAMETER - FRACTIONAL
  • 2 INCH CUTTING DEPTH
  • DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Drill Bits
Product Number 358C
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216218 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.630 inch (16.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
60 pc Drilling and Driving Accessory Kit - A986001 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711332-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details