Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MASKING TAPES
L.H. DOTTIE COMPANY
200MT -- MASKING TAPE
L.H. Dottie Company
Masking Tape
200MT
Description
TAN COLOR 60 YD 2 INCH MASKING APPLICATION 3/4 INCH THICKNESS
L.H. Dottie Company
Done
Datasheet
Description
TAN COLOR 60 YD 2 INCH MASKING APPLICATION 3/4 INCH THICKNESS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
L.H. Dottie Company
Commerce, CA, USA
Masking Tape
200MT
Masking Tape
200MT
TAN COLOR 60 YD 2 INCH MASKING APPLICATION 3/4 INCH THICKNESS
TAN COLOR
60 YD
2 INCH
MASKING APPLICATION
3/4 INCH THICKNESS
Supplier's Site
Datasheet
Technical Specifications
L.H. Dottie Company
Product Category
Masking Tapes
Product Number
200MT
Product Name
Masking Tape
Width
2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Caplugs
Green Polyester Masking Tape - Heavy Duty
PC25-3000
Specs
Materials of Construction
Polyester
View Details
RS Components, Ltd.
Masking Tapes
8326296
Specs
Color
Clear
Adhesive
Silicone
Width
0.7480 inches (19 mm)
View Details
Budnick Converting, Inc.
Printed Circuit Board Electroplating Masking
1280
Specs
Adhesive
PET - Polyester
Materials of Construction
Polyester; Plastic / Polymer
Thickness
0.0036 inches (0.0914 mm)
View Details
MOCAP LLC
Polyester High Temperature Masking Tape
MCT-620-6
Specs
Features
Removable / Reusable
Materials of Construction
Polyester
Width
6 inches (152 mm)
View Details