L-com, Inc. Protective Cover With Tether; Accessory Type L-Com WT67RCT

Description
PROTECTIVE COVER WITH TETHER; Accessory Type:Protective Cover; For Use With:WT67 Series Female Receptacles; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
PROTECTIVE COVER WITH TETHER; Accessory Type:Protective Cover; For Use With:WT67 Series Female Receptacles; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Protective Cover With Tether (part number 90M2207) is designed for use with WT67 series female receptacles. It features a thermoplastic body in black, a rubber O-ring, and a brass chain with nickel plating. The cover is IP67 rated, providing protection against dust and water ingress, making it suitable for harsh environments. An extra gasket is included in the component kit for added versatility. The product is RoHS compliant, ensuring it meets environmental standards. This cover is ideal for engineers seeking reliable protection for connectors in demanding applications.

Datasheet Summary
Powered by GS/AI

The Protective Cover With Tether (part number 90M2207) is designed for use with WT67 series female receptacles. It features a thermoplastic body in black, a rubber O-ring, and a brass chain with nickel plating. The cover is IP67 rated, providing protection against dust and water ingress, making it suitable for harsh environments. An extra gasket is included in the component kit for added versatility. The product is RoHS compliant, ensuring it meets environmental standards. This cover is ideal for engineers seeking reliable protection for connectors in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Protective Cover With Tether; Accessory Type L-Com - 90M2207 - Newark, An Avnet Company
Chicago, IL, United States
Protective Cover With Tether; Accessory Type L-Com
90M2207
Protective Cover With Tether; Accessory Type L-Com 90M2207
PROTECTIVE COVER WITH TETHER; Accessory Type:Protective Cover; For Use With:WT67 Series Female Receptacles; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

PROTECTIVE COVER WITH TETHER; Accessory Type:Protective Cover; For Use With:WT67 Series Female Receptacles; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 90M2207
Product Name Protective Cover With Tether; Accessory Type L-Com
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

21+21 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9444200 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.42 inch (61.5 mm)
View Details
D Sub Backshells - 5444045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details