L-com, Inc. Floor Cabinet, Steel, 44U, 32 Depth; Cabinet Type L-Com WRKSA-4432LRD

Description
FLOOR CABINET, STEEL, 44U, 32" DEPTH; Cabinet Type:Data; Product Range:WRKSA Series; Rack U Height:44U; External Height - Imperial:83"; External Width - Imperial:-; External Depth - Imperial:32"; Enclosure Material:Steel
Description
FLOOR CABINET, STEEL, 44U, 32" DEPTH; Cabinet Type:Data; Product Range:WRKSA Series; Rack U Height:44U; External Height - Imperial:83"; External Width - Imperial:-; External Depth - Imperial:32"; Enclosure Material:Steel

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Steel, 44U, 32 Depth; Cabinet Type L-Com - 90M2195 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Steel, 44U, 32 Depth; Cabinet Type L-Com
90M2195
Floor Cabinet, Steel, 44U, 32 Depth; Cabinet Type L-Com 90M2195
FLOOR CABINET, STEEL, 44U, 32" DEPTH; Cabinet Type:Data; Product Range:WRKSA Series; Rack U Height:44U; External Height - Imperial:83"; External Width - Imperial:-; External Depth - Imperial:32"; Enclosure Material:Steel

FLOOR CABINET, STEEL, 44U, 32" DEPTH; Cabinet Type:Data; Product Range:WRKSA Series; Rack U Height:44U; External Height - Imperial:83"; External Width - Imperial:-; External Depth - Imperial:32"; Enclosure Material:Steel

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 90M2195
Product Name Floor Cabinet, Steel, 44U, 32 Depth; Cabinet Type L-Com
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Door cabinets - R5AJG-5806 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details