L-com, Inc. IP67 DUST CAP FOR WP67-BHA-DC WP67-BHA-CAP

Description
Don't forget to seal up your waterproof jacks with a dust cap when not in use or mated. This IP67 dust cap is designed to fit on either TDG1026KS-C6A-DC-WPK or WP67-BHA-DC for a watertight seal. With an internal gasket and black thermoplastic design, this part is ready for outdoor use. Buy online today. Features Optional waterproof dust cap for parts TDG1026KS-C6A-DC-WPK & WP67-BHA-DC Gasketed IP67 rated design when fully tightened Bayonet style Application Industrial Ethernet Process networks Harsh environment Factory automation Outdoor use
Description
Don't forget to seal up your waterproof jacks with a dust cap when not in use or mated. This IP67 dust cap is designed to fit on either TDG1026KS-C6A-DC-WPK or WP67-BHA-DC for a watertight seal. With an internal gasket and black thermoplastic design, this part is ready for outdoor use. Buy online today. Features Optional waterproof dust cap for parts TDG1026KS-C6A-DC-WPK & WP67-BHA-DC Gasketed IP67 rated design when fully tightened Bayonet style Application Industrial Ethernet Process networks Harsh environment Factory automation Outdoor use

Suppliers

Company
Product
Description
Supplier Links
IP67 DUST CAP FOR WP67-BHA-DC - WP67-BHA-CAP - L-com, Inc.
North Andover, MA, United States
IP67 DUST CAP FOR WP67-BHA-DC
WP67-BHA-CAP
IP67 DUST CAP FOR WP67-BHA-DC WP67-BHA-CAP
Don't forget to seal up your waterproof jacks with a dust cap when not in use or mated. This IP67 dust cap is designed to fit on either TDG1026KS-C6A-DC-WPK or WP67-BHA-DC for a watertight seal. With an internal gasket and black thermoplastic design, this part is ready for outdoor use. Buy online today. Features Optional waterproof dust cap for parts TDG1026KS-C6A-DC-WPK & WP67-BHA-DC Gasketed IP67 rated design when fully tightened Bayonet style Application Industrial Ethernet Process networks Harsh environment Factory automation Outdoor use

Don't forget to seal up your waterproof jacks with a dust cap when not in use or mated. This IP67 dust cap is designed to fit on either TDG1026KS-C6A-DC-WPK or WP67-BHA-DC for a watertight seal. With an internal gasket and black thermoplastic design, this part is ready for outdoor use. Buy online today.

Features

  • Optional waterproof dust cap for parts TDG1026KS-C6A-DC-WPK & WP67-BHA-DC
  • Gasketed IP67 rated design when fully tightened
  • Bayonet style

Application

  • Industrial Ethernet
  • Process networks
  • Harsh environment
  • Factory automation
  • Outdoor use
Supplier's Site
Dust Cap, Thermoplastic, Red, Ip67; Accessory Type L-Com - 78AH1180 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, Thermoplastic, Red, Ip67; Accessory Type L-Com
78AH1180
Dust Cap, Thermoplastic, Red, Ip67; Accessory Type L-Com 78AH1180
DUST CAP, THERMOPLASTIC, RED, IP67; Accessory Type:Dust Cap; For Use With:L-COM WP67-BHA-DC Coupler & RJ45 Modular Connectors; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes

DUST CAP, THERMOPLASTIC, RED, IP67; Accessory Type:Dust Cap; For Use With:L-COM WP67-BHA-DC Coupler & RJ45 Modular Connectors; Connector Body Material:Thermoplastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Caps, Grips, and Closures Caps, Grips, and Closures
Product Number WP67-BHA-CAP 78AH1180
Product Name IP67 DUST CAP FOR WP67-BHA-DC Dust Cap, Thermoplastic, Red, Ip67; Accessory Type L-Com
Material Thermoplastic Body
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Pad Covers - 32909 - Jergens, Inc.
Specs
Shape / Application Round
Material Nylon
View Details
Silicone Rubber Caps - MSC.855-1.5 - MOCAP LLC
Specs
Features Threaded
Material Rubber - Silicone
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details