L-com, Inc. L-com USB Wireless Adapter 2.4/5.8 GHz 802.11b/g/a/n with 5 dBi Antenna WLAN-LCUSB2458

Description
The L-com WLAN-LCUSB2458 USB wireless adapter is designed to provide high-speed and unrivaled wireless performance for your PC or Laptop. With a faster wireless connection, you can get better Internet service, decrease download time, improve gaming performance and streaming videos. This adapter is designed to support IEEE 802.11a/b/g/n 2.4/5.8 GHz radio operation. With auto-sensing capability, the adapter packet transfer rate is up to 300 Mbps. Additionally, the WLAN-LCUSB2458 supports WEP, TKIP, AES, WPA, and WPA2 encryption which prevents outside intrusion, protecting your personal information from being exposed. Featuring high-performance transmission rate, simple installation and adaptability, as well as strong security, the WLAN-LCUSB2458 is the perfect solution for small office and home needs. This wireless USB adapter features a RP-SMA Jack antenna port. Included is a detachable 5 dBi antenna which allows the user to better position it if needed by using an optional pigtail cable. To increase performance even more, higher gain rubber duck antennas can be purchased from L-com. For additional information and complete specifications, see data sheet link below. Features 2.4/5.8 GHz, 802.11a/b/g/n compliant Data rates up to 300 Mbps WPA data security, TKIP/AES and 64/128-bit WEP encryption USB 2.0 compatible Adapter features a RP-SMA Jack antenna port and comes with a detachable 5 dBi antenna Application Wireless LAN (WLAN) Wi-Fi Wireless Ethernet Hotspots
Description
The L-com WLAN-LCUSB2458 USB wireless adapter is designed to provide high-speed and unrivaled wireless performance for your PC or Laptop. With a faster wireless connection, you can get better Internet service, decrease download time, improve gaming performance and streaming videos. This adapter is designed to support IEEE 802.11a/b/g/n 2.4/5.8 GHz radio operation. With auto-sensing capability, the adapter packet transfer rate is up to 300 Mbps. Additionally, the WLAN-LCUSB2458 supports WEP, TKIP, AES, WPA, and WPA2 encryption which prevents outside intrusion, protecting your personal information from being exposed. Featuring high-performance transmission rate, simple installation and adaptability, as well as strong security, the WLAN-LCUSB2458 is the perfect solution for small office and home needs. This wireless USB adapter features a RP-SMA Jack antenna port. Included is a detachable 5 dBi antenna which allows the user to better position it if needed by using an optional pigtail cable. To increase performance even more, higher gain rubber duck antennas can be purchased from L-com. For additional information and complete specifications, see data sheet link below. Features 2.4/5.8 GHz, 802.11a/b/g/n compliant Data rates up to 300 Mbps WPA data security, TKIP/AES and 64/128-bit WEP encryption USB 2.0 compatible Adapter features a RP-SMA Jack antenna port and comes with a detachable 5 dBi antenna Application Wireless LAN (WLAN) Wi-Fi Wireless Ethernet Hotspots

Suppliers

Company
Product
Description
Supplier Links
L-com USB Wireless Adapter 2.4/5.8 GHz 802.11b/g/a/n with 5 dBi Antenna - WLAN-LCUSB2458 - L-com, Inc.
North Andover, MA, United States
L-com USB Wireless Adapter 2.4/5.8 GHz 802.11b/g/a/n with 5 dBi Antenna
WLAN-LCUSB2458
L-com USB Wireless Adapter 2.4/5.8 GHz 802.11b/g/a/n with 5 dBi Antenna WLAN-LCUSB2458
The L-com WLAN-LCUSB2458 USB wireless adapter is designed to provide high-speed and unrivaled wireless performance for your PC or Laptop. With a faster wireless connection, you can get better Internet service, decrease download time, improve gaming performance and streaming videos. This adapter is designed to support IEEE 802.11a/b/g/n 2.4/5.8 GHz radio operation. With auto-sensing capability, the adapter packet transfer rate is up to 300 Mbps. Additionally, the WLAN-LCUSB2458 supports WEP, TKIP, AES, WPA, and WPA2 encryption which prevents outside intrusion, protecting your personal information from being exposed. Featuring high-performance transmission rate, simple installation and adaptability, as well as strong security, the WLAN-LCUSB2458 is the perfect solution for small office and home needs. This wireless USB adapter features a RP-SMA Jack antenna port. Included is a detachable 5 dBi antenna which allows the user to better position it if needed by using an optional pigtail cable. To increase performance even more, higher gain rubber duck antennas can be purchased from L-com. For additional information and complete specifications, see data sheet link below. Features 2.4/5.8 GHz, 802.11a/b/g/n compliant Data rates up to 300 Mbps WPA data security, TKIP/AES and 64/128-bit WEP encryption USB 2.0 compatible Adapter features a RP-SMA Jack antenna port and comes with a detachable 5 dBi antenna Application Wireless LAN (WLAN) Wi-Fi Wireless Ethernet Hotspots

The L-com WLAN-LCUSB2458 USB wireless adapter is designed to provide high-speed and unrivaled wireless performance for your PC or Laptop. With a faster wireless connection, you can get better Internet service, decrease download time, improve gaming performance and streaming videos.
This adapter is designed to support IEEE 802.11a/b/g/n 2.4/5.8 GHz radio operation. With auto-sensing capability, the adapter packet transfer rate is up to 300 Mbps. Additionally, the WLAN-LCUSB2458 supports WEP, TKIP, AES, WPA, and WPA2 encryption which prevents outside intrusion, protecting your personal information from being exposed. Featuring high-performance transmission rate, simple installation and adaptability, as well as strong security, the WLAN-LCUSB2458 is the perfect solution for small office and home needs.
This wireless USB adapter features a RP-SMA Jack antenna port. Included is a detachable 5 dBi antenna which allows the user to better position it if needed by using an optional pigtail cable. To increase performance even more, higher gain rubber duck antennas can be purchased from L-com.
For additional information and complete specifications, see data sheet link below.

Features

  • 2.4/5.8 GHz, 802.11a/b/g/n compliant
  • Data rates up to 300 Mbps
  • WPA data security, TKIP/AES and 64/128-bit WEP encryption
  • USB 2.0 compatible
  • Adapter features a RP-SMA Jack antenna port and comes with a detachable 5 dBi antenna

Application

  • Wireless LAN (WLAN)
  • Wi-Fi
  • Wireless Ethernet
  • Hotspots
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number WLAN-LCUSB2458
Product Name L-com USB Wireless Adapter 2.4/5.8 GHz 802.11b/g/a/n with 5 dBi Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
RFID Antennas - 2272068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 2 dB
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details