L-com, Inc. L-com USB Wireless Adapter 2.4 GHz 802.11b/g with 2 dBi Antenna WLAN-LCUSB-01

Description
The L-com WLAN-LCUSB-01 adapter is designed to provide high-speed and unrivaled wireless performance for your PC or Laptop. With a faster wireless connection, you can get better Internet service, decrease download time, improve gaming performance and streaming videos. This adapter is designed to support IEEE 802.11b/g 2.4GHz radio operation. With auto-sensing capability, the adapter packet transfer rate is up to 54 Mbps. Additionally, the WLAN-LCUSB-01 has good capability in anti-jamming and supports WEP, TKIP, AES, WPA, and WPA2 encryption, which prevents outside intrusion, protecting your personal information from being exposed. Featuring high-performance transmission rate, simple installation and adaptability, as well as strong security, the WLAN-LCUSB-01 is the perfect solution for small office and home needs. The detachable 2 dBi antenna allows the user to better position it if needed by using an optional pigtail cable. To increase performance even more, higher gain rubber duck antennas can be purchased from L-com. Installation Note: For proper operation, the drivers and wireless utility included on the CD in the kit must be installed as shown in the user manual which is located on the CD or can be accessed via the link below. Features High levels of security, supports WEP, TKIP, AES. WPA and WPA2 encryption Adapter features a RP-SMA Jack antenna port and comes with a detachable 2 dBi antenna Transfer Rate Up To 54 Mbps USB 2.0 compatible For use with Windows 2000 / XP 32-Bit / Vista 32-Bit / Win 7 32-Bit Application WLAN WiFi Wireless Ethernet
Description
The L-com WLAN-LCUSB-01 adapter is designed to provide high-speed and unrivaled wireless performance for your PC or Laptop. With a faster wireless connection, you can get better Internet service, decrease download time, improve gaming performance and streaming videos. This adapter is designed to support IEEE 802.11b/g 2.4GHz radio operation. With auto-sensing capability, the adapter packet transfer rate is up to 54 Mbps. Additionally, the WLAN-LCUSB-01 has good capability in anti-jamming and supports WEP, TKIP, AES, WPA, and WPA2 encryption, which prevents outside intrusion, protecting your personal information from being exposed. Featuring high-performance transmission rate, simple installation and adaptability, as well as strong security, the WLAN-LCUSB-01 is the perfect solution for small office and home needs. The detachable 2 dBi antenna allows the user to better position it if needed by using an optional pigtail cable. To increase performance even more, higher gain rubber duck antennas can be purchased from L-com. Installation Note: For proper operation, the drivers and wireless utility included on the CD in the kit must be installed as shown in the user manual which is located on the CD or can be accessed via the link below. Features High levels of security, supports WEP, TKIP, AES. WPA and WPA2 encryption Adapter features a RP-SMA Jack antenna port and comes with a detachable 2 dBi antenna Transfer Rate Up To 54 Mbps USB 2.0 compatible For use with Windows 2000 / XP 32-Bit / Vista 32-Bit / Win 7 32-Bit Application WLAN WiFi Wireless Ethernet

Suppliers

Company
Product
Description
Supplier Links
L-com USB Wireless Adapter 2.4 GHz 802.11b/g with 2 dBi Antenna - WLAN-LCUSB-01 - L-com, Inc.
North Andover, MA, United States
L-com USB Wireless Adapter 2.4 GHz 802.11b/g with 2 dBi Antenna
WLAN-LCUSB-01
L-com USB Wireless Adapter 2.4 GHz 802.11b/g with 2 dBi Antenna WLAN-LCUSB-01
The L-com WLAN-LCUSB-01 adapter is designed to provide high-speed and unrivaled wireless performance for your PC or Laptop. With a faster wireless connection, you can get better Internet service, decrease download time, improve gaming performance and streaming videos. This adapter is designed to support IEEE 802.11b/g 2.4GHz radio operation. With auto-sensing capability, the adapter packet transfer rate is up to 54 Mbps. Additionally, the WLAN-LCUSB-01 has good capability in anti-jamming and supports WEP, TKIP, AES, WPA, and WPA2 encryption, which prevents outside intrusion, protecting your personal information from being exposed. Featuring high-performance transmission rate, simple installation and adaptability, as well as strong security, the WLAN-LCUSB-01 is the perfect solution for small office and home needs. The detachable 2 dBi antenna allows the user to better position it if needed by using an optional pigtail cable. To increase performance even more, higher gain rubber duck antennas can be purchased from L-com. Installation Note: For proper operation, the drivers and wireless utility included on the CD in the kit must be installed as shown in the user manual which is located on the CD or can be accessed via the link below. Features High levels of security, supports WEP, TKIP, AES. WPA and WPA2 encryption Adapter features a RP-SMA Jack antenna port and comes with a detachable 2 dBi antenna Transfer Rate Up To 54 Mbps USB 2.0 compatible For use with Windows 2000 / XP 32-Bit / Vista 32-Bit / Win 7 32-Bit Application WLAN WiFi Wireless Ethernet

The L-com WLAN-LCUSB-01 adapter is designed to provide high-speed and unrivaled wireless performance for your PC or Laptop. With a faster wireless connection, you can get better Internet service, decrease download time, improve gaming performance and streaming videos.
This adapter is designed to support IEEE 802.11b/g 2.4GHz radio operation. With auto-sensing capability, the adapter packet transfer rate is up to 54 Mbps. Additionally, the WLAN-LCUSB-01 has good capability in anti-jamming and supports WEP, TKIP, AES, WPA, and WPA2 encryption, which prevents outside intrusion, protecting your personal information from being exposed. Featuring high-performance transmission rate, simple installation and adaptability, as well as strong security, the WLAN-LCUSB-01 is the perfect solution for small office and home needs.
The detachable 2 dBi antenna allows the user to better position it if needed by using an optional pigtail cable. To increase performance even more, higher gain rubber duck antennas can be purchased from L-com.
Installation Note:
For proper operation, the drivers and wireless utility included on the CD in the kit must be installed as shown in the user manual which is located on the CD or can be accessed via the link below.

Features

  • High levels of security, supports WEP, TKIP, AES. WPA and WPA2 encryption
  • Adapter features a RP-SMA Jack antenna port and comes with a detachable 2 dBi antenna
  • Transfer Rate Up To 54 Mbps
  • USB 2.0 compatible
  • For use with Windows 2000 / XP 32-Bit / Vista 32-Bit / Win 7 32-Bit

Application

  • WLAN
  • WiFi
  • Wireless Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number WLAN-LCUSB-01
Product Name L-com USB Wireless Adapter 2.4 GHz 802.11b/g with 2 dBi Antenna
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Sleeve Dipole Antennas - SDA-2450 - A.H. Systems Inc.
Specs
Applications RF Testing; Vehicular
Pattern Type Omni directional
Polarization Linear
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Telemetry Antennas - 2608502 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details