L-com, Inc. IP67 Protective Cap + Lanyard for Jacks WJ670300

Description
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded coupler maintains the shield continuity offering protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Water tight Category 5E Ethernet connectivity for industrial environments Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Standards based RJ45s for compatibility with existing equipment Dust cap designed to mate with other WJ style jacks Application Harsh environments Industrial computing Factory automation Industrial Ethernet
Datasheet
Description
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded coupler maintains the shield continuity offering protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Water tight Category 5E Ethernet connectivity for industrial environments Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Standards based RJ45s for compatibility with existing equipment Dust cap designed to mate with other WJ style jacks Application Harsh environments Industrial computing Factory automation Industrial Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IP67 Protective Cap + Lanyard for Jacks - WJ670300 - L-com, Inc.
North Andover, MA, United States
IP67 Protective Cap + Lanyard for Jacks
WJ670300
IP67 Protective Cap + Lanyard for Jacks WJ670300
Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded coupler maintains the shield continuity offering protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project. Features Water tight Category 5E Ethernet connectivity for industrial environments Gasket Seal for up to an IP67 rating Shielded connection system for protection from EMI/RFI Standards based RJ45s for compatibility with existing equipment Dust cap designed to mate with other WJ style jacks Application Harsh environments Industrial computing Factory automation Industrial Ethernet

Innovative design brings Category 5E Ethernet connectivity to your equipment regardless of the operating environment. A gasket seal provides optimum protection from moisture and other contaminants with an IP67 rating. Using the standards based RJ45 connection system insures compatibility with existing hardware. The shielded coupler maintains the shield continuity offering protection from EMI/RFI interference. Prevent cable failures by selecting the IP67 Ethernet solution for your project.

Features

  • Water tight Category 5E Ethernet connectivity for industrial environments
  • Gasket Seal for up to an IP67 rating
  • Shielded connection system for protection from EMI/RFI
  • Standards based RJ45s for compatibility with existing equipment
  • Dust cap designed to mate with other WJ style jacks

Application

  • Harsh environments
  • Industrial computing
  • Factory automation
  • Industrial Ethernet
Supplier's Site
Protective Cap W/ Lanyard, Rj45 Jack; Accessory Type L-Com - 41J2199 - Newark, An Avnet Company
Chicago, IL, United States
Protective Cap W/ Lanyard, Rj45 Jack; Accessory Type L-Com
41J2199
Protective Cap W/ Lanyard, Rj45 Jack; Accessory Type L-Com 41J2199
PROTECTIVE CAP W/ LANYARD, RJ45 JACK; Accessory Type:Protective Cap; For Use With:RJ45 Jacks; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

PROTECTIVE CAP W/ LANYARD, RJ45 JACK; Accessory Type:Protective Cap; For Use With:RJ45 Jacks; Connector Body Material:Nylon (Polyamide) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Caps, Grips, and Closures Caps, Grips, and Closures
Product Number WJ670300 41J2199
Product Name IP67 Protective Cap + Lanyard for Jacks Protective Cap W/ Lanyard, Rj45 Jack; Accessory Type L-Com
Material Nylon (Polyamide) Body
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Flange Caps - FC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded; Flange
Material Rubber - Silicone; Silicone
Straight Thread 10-24, M5
View Details