L-com, Inc. BNC ST Jack for Belden 1855A V7C00014

Description
12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format. Features Support data transfer rates of up to 12Gbps Enables transmission of high resolution uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
Datasheet
Description
12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format. Features Support data transfer rates of up to 12Gbps Enables transmission of high resolution uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC ST Jack for Belden 1855A - V7C00014 - L-com, Inc.
North Andover, MA, United States
BNC ST Jack for Belden 1855A
V7C00014
BNC ST Jack for Belden 1855A V7C00014
12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format. Features Support data transfer rates of up to 12Gbps Enables transmission of high resolution uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment

12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format.

Features

  • Support data transfer rates of up to 12Gbps
  • Enables transmission of high resolution uncompressed video signals
  • Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes

Application

  • Television Stations
  • Cable Channels
  • Professional Production Equipment
Supplier's Site
Bnc St Jack For Belden 1855A Rohs Compliant L-Com - 07AH3243 - Newark, An Avnet Company
Chicago, IL, United States
Bnc St Jack For Belden 1855A Rohs Compliant L-Com
07AH3243
Bnc St Jack For Belden 1855A Rohs Compliant L-Com 07AH3243
BNC ST JACK FOR BELDEN 1855A ROHS COMPLIANT: YES

BNC ST JACK FOR BELDEN 1855A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number V7C00014 07AH3243
Product Name BNC ST Jack for Belden 1855A Bnc St Jack For Belden 1855A Rohs Compliant L-Com
Connector Type BNC
Unlock Full Specs
to access all available technical data