L-com, Inc. Ultra Tiny BNC Crimp Jack for Belden 1855A V7C00009

Description
12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format. Features Support data transfer rates of up to 12Gbps Enables transmission of high resolution uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
Datasheet
Description
12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format. Features Support data transfer rates of up to 12Gbps Enables transmission of high resolution uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Tiny BNC Crimp Jack for Belden 1855A - V7C00009 - L-com, Inc.
North Andover, MA, United States
Ultra Tiny BNC Crimp Jack for Belden 1855A
V7C00009
Ultra Tiny BNC Crimp Jack for Belden 1855A V7C00009
12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format. Features Support data transfer rates of up to 12Gbps Enables transmission of high resolution uncompressed video signals Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes Application Television Stations Cable Channels Professional Production Equipment

12G is an SDI standard developed to support greater resolution, frame rates and colour fidelity. It provides four times the bandwidth of HD, carrying 12Gbps, making it ideal for the 4Kp60 format.

Features

  • Support data transfer rates of up to 12Gbps
  • Enables transmission of high resolution uncompressed video signals
  • Provide 4K and Ultra HD quality signals in miniature and high density sub miniature package sizes

Application

  • Television Stations
  • Cable Channels
  • Professional Production Equipment
Supplier's Site
Ultra Tiny Bnc Crimp Jack For Belden 1855A Rohs Compliant L-Com - 07AH3238 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Tiny Bnc Crimp Jack For Belden 1855A Rohs Compliant L-Com
07AH3238
Ultra Tiny Bnc Crimp Jack For Belden 1855A Rohs Compliant L-Com 07AH3238
ULTRA TINY BNC CRIMP JACK FOR BELDEN 1855A ROHS COMPLIANT: YES

ULTRA TINY BNC CRIMP JACK FOR BELDEN 1855A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number V7C00009 07AH3238
Product Name Ultra Tiny BNC Crimp Jack for Belden 1855A Ultra Tiny Bnc Crimp Jack For Belden 1855A Rohs Compliant L-Com
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Mount Connector - 5285-135-3SF - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Solder
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - TE-A-24292-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 40.000 GHz
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details