L-com, Inc. Premium 75 Ohm Adapter F male to BNC female V7C00002

Description
L-com's interseries Type-F 75 Ohm coaxial adapters provide the critical functionality to connect interfaces of different types and genders. Our broad selection of in-stock interseries adapters is sure to solve all your connection problems. Utilize our easy to use Product Finder to select the interseries adapter that is right for your application. Features Allows interconnection of devices with BNC male and Type F female interfaces Nickel plated body for enhanced corrosion resistance Gold plated center contact for reduced signal loss True 75 Ohm BNC interface to limit impedance mis match Handy device to have on hand to solve your interconnection problems Application Coaxial extension Coaxial interface conversion OEM coax applications Coax retrofit applications
Description
L-com's interseries Type-F 75 Ohm coaxial adapters provide the critical functionality to connect interfaces of different types and genders. Our broad selection of in-stock interseries adapters is sure to solve all your connection problems. Utilize our easy to use Product Finder to select the interseries adapter that is right for your application. Features Allows interconnection of devices with BNC male and Type F female interfaces Nickel plated body for enhanced corrosion resistance Gold plated center contact for reduced signal loss True 75 Ohm BNC interface to limit impedance mis match Handy device to have on hand to solve your interconnection problems Application Coaxial extension Coaxial interface conversion OEM coax applications Coax retrofit applications

Suppliers

Company
Product
Description
Supplier Links
Premium 75 Ohm Adapter F male to BNC female - V7C00002 - L-com, Inc.
North Andover, MA, United States
Premium 75 Ohm Adapter F male to BNC female
V7C00002
Premium 75 Ohm Adapter F male to BNC female V7C00002
L-com's interseries Type-F 75 Ohm coaxial adapters provide the critical functionality to connect interfaces of different types and genders. Our broad selection of in-stock interseries adapters is sure to solve all your connection problems. Utilize our easy to use Product Finder to select the interseries adapter that is right for your application. Features Allows interconnection of devices with BNC male and Type F female interfaces Nickel plated body for enhanced corrosion resistance Gold plated center contact for reduced signal loss True 75 Ohm BNC interface to limit impedance mis match Handy device to have on hand to solve your interconnection problems Application Coaxial extension Coaxial interface conversion OEM coax applications Coax retrofit applications

L-com's interseries Type-F 75 Ohm coaxial adapters provide the critical functionality to connect interfaces of different types and genders. Our broad selection of in-stock interseries adapters is sure to solve all your connection problems. Utilize our easy to use Product Finder to select the interseries adapter that is right for your application.

Features

  • Allows interconnection of devices with BNC male and Type F female interfaces
  • Nickel plated body for enhanced corrosion resistance
  • Gold plated center contact for reduced signal loss
  • True 75 Ohm BNC interface to limit impedance mis match
  • Handy device to have on hand to solve your interconnection problems

Application

  • Coaxial extension
  • Coaxial interface conversion
  • OEM coax applications
  • Coax retrofit applications
Supplier's Site
Adaptor 75 Ohm F M To Bnc F L-Com - 23AK9724 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor 75 Ohm F M To Bnc F L-Com
23AK9724
Adaptor 75 Ohm F M To Bnc F L-Com 23AK9724
ADAPTOR 75 OHM F M TO BNC F

ADAPTOR 75 OHM F M TO BNC F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors
Product Number V7C00002 23AK9724
Product Name Premium 75 Ohm Adapter F male to BNC female Adaptor 75 Ohm F M To Bnc F L-Com
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - TE-A-N-MF - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-229-NF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 3.220 to 4.900 GHz
View Details
Specs
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
Termination Clamp
View Details