L-com, Inc. Rack Panels, Black, Steel; Panel Type L-Com USPB

Description
RACK PANELS, BLACK, STEEL; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Filling Unused Rack Space; External Height - Metric:82mm; External Width - Metric:68.1mm; Product Range:- RoHS Compliant: Yes
Description
RACK PANELS, BLACK, STEEL; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Filling Unused Rack Space; External Height - Metric:82mm; External Width - Metric:68.1mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Panels, Black, Steel; Panel Type L-Com - 90M1980 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panels, Black, Steel; Panel Type L-Com
90M1980
Rack Panels, Black, Steel; Panel Type L-Com 90M1980
RACK PANELS, BLACK, STEEL; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Filling Unused Rack Space; External Height - Metric:82mm; External Width - Metric:68.1mm; Product Range:- RoHS Compliant: Yes

RACK PANELS, BLACK, STEEL; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Filling Unused Rack Space; External Height - Metric:82mm; External Width - Metric:68.1mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 90M1980
Product Name Rack Panels, Black, Steel; Panel Type L-Com
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1312 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
PCB Holders - 2472659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details