L-com, Inc. Sub Panel; Panel Type L-Com USP-A

Description
SUB PANEL; Panel Type:Subpanel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:19" Sub Racks; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes
Datasheet
Description
SUB PANEL; Panel Type:Subpanel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:19" Sub Racks; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub Panel; Panel Type L-Com - 96H0859 - Newark, An Avnet Company
Chicago, IL, United States
Sub Panel; Panel Type L-Com
96H0859
Sub Panel; Panel Type L-Com 96H0859
SUB PANEL; Panel Type:Subpanel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:19" Sub Racks; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes

SUB PANEL; Panel Type:Subpanel; Rack U Height:-; Panel Material:Aluminum; Body Color:Black; For Use With:19" Sub Racks; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:-; External Width - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96H0859
Product Name Sub Panel; Panel Type L-Com
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3741322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Specialized storage - SRP0430 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details