L-com, Inc. Usb Hood, 180Deg, Lszh, Black; Accessory Type L-Com USBHD2.0-Z-B

Description
USB HOOD, 180DEG, LSZH, BLACK; Accessory Type:Hood; For Use With:USB 2.0 Type B Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:LSZH (Low Smoke Zero Halogen) Body; Product Range:
Description
USB HOOD, 180DEG, LSZH, BLACK; Accessory Type:Hood; For Use With:USB 2.0 Type B Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:LSZH (Low Smoke Zero Halogen) Body; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Usb Hood, 180Deg, Lszh, Black; Accessory Type L-Com - 04X9123 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hood, 180Deg, Lszh, Black; Accessory Type L-Com
04X9123
Usb Hood, 180Deg, Lszh, Black; Accessory Type L-Com 04X9123
USB HOOD, 180DEG, LSZH, BLACK; Accessory Type:Hood; For Use With:USB 2.0 Type B Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:LSZH (Low Smoke Zero Halogen) Body; Product Range:

USB HOOD, 180DEG, LSZH, BLACK; Accessory Type:Hood; For Use With:USB 2.0 Type B Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:LSZH (Low Smoke Zero Halogen) Body; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04X9123
Product Name Usb Hood, 180Deg, Lszh, Black; Accessory Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details