L-com, Inc. Usb Hood, 180Deg, Lszh, Black; Accessory Type L-Com USBHD2.0-Z-A

Description
USB HOOD, 180DEG, LSZH, BLACK; Accessory Type:Hood; For Use With:USB 2.0 Type A Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:LSZH (Low Smoke Zero Halogen) Body; Product Range:- RoHS Compliant: Yes
Description
USB HOOD, 180DEG, LSZH, BLACK; Accessory Type:Hood; For Use With:USB 2.0 Type A Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:LSZH (Low Smoke Zero Halogen) Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Hood, 180Deg, Lszh, Black; Accessory Type L-Com - 04X9122 - Newark, An Avnet Company
Chicago, IL, United States
Usb Hood, 180Deg, Lszh, Black; Accessory Type L-Com
04X9122
Usb Hood, 180Deg, Lszh, Black; Accessory Type L-Com 04X9122
USB HOOD, 180DEG, LSZH, BLACK; Accessory Type:Hood; For Use With:USB 2.0 Type A Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:LSZH (Low Smoke Zero Halogen) Body; Product Range:- RoHS Compliant: Yes

USB HOOD, 180DEG, LSZH, BLACK; Accessory Type:Hood; For Use With:USB 2.0 Type A Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:LSZH (Low Smoke Zero Halogen) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04X9122
Product Name Usb Hood, 180Deg, Lszh, Black; Accessory Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details