L-com, Inc. Hood, Type A Usb Connector; Accessory Type L-Com USBHD2.0-A

Description
HOOD, TYPE A USB CONNECTOR; Accessory Type:Hood; For Use With:Type A USB Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOD, TYPE A USB CONNECTOR; Accessory Type:Hood; For Use With:Type A USB Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, Type A Usb Connector; Accessory Type L-Com - 04X9120 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Type A Usb Connector; Accessory Type L-Com
04X9120
Hood, Type A Usb Connector; Accessory Type L-Com 04X9120
HOOD, TYPE A USB CONNECTOR; Accessory Type:Hood; For Use With:Type A USB Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:- RoHS Compliant: Yes

HOOD, TYPE A USB CONNECTOR; Accessory Type:Hood; For Use With:Type A USB Connectors; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:PVC (Polyvinylchloride) Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04X9120
Product Name Hood, Type A Usb Connector; Accessory Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details