L-com, Inc. Category 6a/7 Coupler - Shielded RJ45 (8x8) Inline Feed-thru, Metal Die-Cast shell, PoE+ Rated TDG1026KS-C6A-DC

Description
This newest edition to L-com's best selling Ethernet coupler line is engineered to bring high performance in a tough and compact design. This inline coupler is made from a die-cast metal shell for extra ruggedness and is shorter in length than a typical coupler for space savings. Rated for 10gig performance and appropriate for Category 6a or Category 7 networks, this coupler is also compliant to the latest PoE standards and can even be mated or unmated while under electrical load. Add ECF-DC to make a standard keystone mount or WP67-BHA-DC to make an IP67 rated bulkhead mount. Contact L-com today for your high-volume needs. Features high Performance, inline, die cast Ethernet Coupler rated for 10gig Cat 6a or Cat 7 applications Fully shielded Die cast housing reduces EMI/RFI interference, is extremely durable compared to plastic shells and is smaller than a typical Ethernet coupler to maximize usable space EIA568A/b dual wiring provides compatibility in every installation; PoE+ rated even under load Compatible with ECF-DC to create standard keystone mount and WP67-BHA-DC to create an IP67 rated waterproof bulkhead Temperature range of -40°c to 68°c; insertion life of 750 mating cycles minimum with cable to plug force of 20 lbs minimum Application Premise wiring Voice/data networking Telecommunications Ethernet - LAN PoE, PoE+ & PoE++, 802.3af, 802.3at, 802.3bt Applications
Description
This newest edition to L-com's best selling Ethernet coupler line is engineered to bring high performance in a tough and compact design. This inline coupler is made from a die-cast metal shell for extra ruggedness and is shorter in length than a typical coupler for space savings. Rated for 10gig performance and appropriate for Category 6a or Category 7 networks, this coupler is also compliant to the latest PoE standards and can even be mated or unmated while under electrical load. Add ECF-DC to make a standard keystone mount or WP67-BHA-DC to make an IP67 rated bulkhead mount. Contact L-com today for your high-volume needs. Features high Performance, inline, die cast Ethernet Coupler rated for 10gig Cat 6a or Cat 7 applications Fully shielded Die cast housing reduces EMI/RFI interference, is extremely durable compared to plastic shells and is smaller than a typical Ethernet coupler to maximize usable space EIA568A/b dual wiring provides compatibility in every installation; PoE+ rated even under load Compatible with ECF-DC to create standard keystone mount and WP67-BHA-DC to create an IP67 rated waterproof bulkhead Temperature range of -40°c to 68°c; insertion life of 750 mating cycles minimum with cable to plug force of 20 lbs minimum Application Premise wiring Voice/data networking Telecommunications Ethernet - LAN PoE, PoE+ & PoE++, 802.3af, 802.3at, 802.3bt Applications

Suppliers

Company
Product
Description
Supplier Links
Category 6a/7 Coupler - Shielded RJ45 (8x8) Inline Feed-thru, Metal Die-Cast shell, PoE+ Rated - TDG1026KS-C6A-DC - L-com, Inc.
North Andover, MA, United States
Category 6a/7 Coupler - Shielded RJ45 (8x8) Inline Feed-thru, Metal Die-Cast shell, PoE+ Rated
TDG1026KS-C6A-DC
Category 6a/7 Coupler - Shielded RJ45 (8x8) Inline Feed-thru, Metal Die-Cast shell, PoE+ Rated TDG1026KS-C6A-DC
This newest edition to L-com's best selling Ethernet coupler line is engineered to bring high performance in a tough and compact design. This inline coupler is made from a die-cast metal shell for extra ruggedness and is shorter in length than a typical coupler for space savings. Rated for 10gig performance and appropriate for Category 6a or Category 7 networks, this coupler is also compliant to the latest PoE standards and can even be mated or unmated while under electrical load. Add ECF-DC to make a standard keystone mount or WP67-BHA-DC to make an IP67 rated bulkhead mount. Contact L-com today for your high-volume needs. Features high Performance, inline, die cast Ethernet Coupler rated for 10gig Cat 6a or Cat 7 applications Fully shielded Die cast housing reduces EMI/RFI interference, is extremely durable compared to plastic shells and is smaller than a typical Ethernet coupler to maximize usable space EIA568A/b dual wiring provides compatibility in every installation; PoE+ rated even under load Compatible with ECF-DC to create standard keystone mount and WP67-BHA-DC to create an IP67 rated waterproof bulkhead Temperature range of -40°c to 68°c; insertion life of 750 mating cycles minimum with cable to plug force of 20 lbs minimum Application Premise wiring Voice/data networking Telecommunications Ethernet - LAN PoE, PoE+ & PoE++, 802.3af, 802.3at, 802.3bt Applications

This newest edition to L-com's best selling Ethernet coupler line is engineered to bring high performance in a tough and compact design. This inline coupler is made from a die-cast metal shell for extra ruggedness and is shorter in length than a typical coupler for space savings. Rated for 10gig performance and appropriate for Category 6a or Category 7 networks, this coupler is also compliant to the latest PoE standards and can even be mated or unmated while under electrical load. Add ECF-DC to make a standard keystone mount or WP67-BHA-DC to make an IP67 rated bulkhead mount. Contact L-com today for your high-volume needs.

Features

  • high Performance, inline, die cast Ethernet Coupler rated for 10gig Cat 6a or Cat 7 applications
  • Fully shielded Die cast housing reduces EMI/RFI interference, is extremely durable compared to plastic shells and is smaller than a typical Ethernet coupler to maximize usable space
  • EIA568A/b dual wiring provides compatibility in every installation; PoE+ rated even under load
  • Compatible with ECF-DC to create standard keystone mount and WP67-BHA-DC to create an IP67 rated waterproof bulkhead
  • Temperature range of -40°c to 68°c; insertion life of 750 mating cycles minimum with cable to plug force of 20 lbs minimum

Application

  • Premise wiring
  • Voice/data networking
  • Telecommunications
  • Ethernet - LAN
  • PoE, PoE+ & PoE++, 802.3af, 802.3at, 802.3bt Applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Feedthroughs
Product Number TDG1026KS-C6A-DC
Product Name Category 6a/7 Coupler - Shielded RJ45 (8x8) Inline Feed-thru, Metal Die-Cast shell, PoE+ Rated
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Pass-Through -  - JETSEAL, Inc.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange
Temperature Range 850 C (1562 F)
View Details
2 Conductor Hermetic Wire Feedthroughs - 28047 - Douglas Electrical Components
Specs
Electrical Feedthrough Type Thermocouple
Feedthrough Mount Threaded
Voltage 1000 volts
View Details
Feedthroughs - 110405-000 - TE Connectivity
Specs
Feedthrough Mount Bulkhead
View Details
Power Feedthrough, 8000 Volts, 300 Amps, 1 Pin, 0.38″ Copper Conductor, 1.33″ Conflat Flange - A0221-2-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 8000 volts
Current 300 amps
View Details