L-com, Inc. Telebyte Optional 110 VAC Power Supply TB8277-110PSU

Description
The model TB8277 is a unique asynchronus fiber optic modem whose optical interface can operate in either point to point or ring (daisy chain) configurations and whose electrical interface can also operate in point to point or multi-drop configurations depending on the user selected interface. The electrical interface is switch selectable between RS232, RS422, and RS485. The TB8277 is supplied with a power cord for the DC input. An optional AC power adapter is available for installations where 12 VDC is not accessible. Features Can be used in RS232, 422 or 485 modes. Can be configured in point to point or ring formations. Optional AC power adapter available. Application Serial connections Industrial networking RS232, 422 or 485 applications
Description
The model TB8277 is a unique asynchronus fiber optic modem whose optical interface can operate in either point to point or ring (daisy chain) configurations and whose electrical interface can also operate in point to point or multi-drop configurations depending on the user selected interface. The electrical interface is switch selectable between RS232, RS422, and RS485. The TB8277 is supplied with a power cord for the DC input. An optional AC power adapter is available for installations where 12 VDC is not accessible. Features Can be used in RS232, 422 or 485 modes. Can be configured in point to point or ring formations. Optional AC power adapter available. Application Serial connections Industrial networking RS232, 422 or 485 applications

Suppliers

Company
Product
Description
Supplier Links
Telebyte Optional 110 VAC Power Supply - TB8277-110PSU - L-com, Inc.
North Andover, MA, United States
Telebyte Optional 110 VAC Power Supply
TB8277-110PSU
Telebyte Optional 110 VAC Power Supply TB8277-110PSU
The model TB8277 is a unique asynchronus fiber optic modem whose optical interface can operate in either point to point or ring (daisy chain) configurations and whose electrical interface can also operate in point to point or multi-drop configurations depending on the user selected interface. The electrical interface is switch selectable between RS232, RS422, and RS485. The TB8277 is supplied with a power cord for the DC input. An optional AC power adapter is available for installations where 12 VDC is not accessible. Features Can be used in RS232, 422 or 485 modes. Can be configured in point to point or ring formations. Optional AC power adapter available. Application Serial connections Industrial networking RS232, 422 or 485 applications

The model TB8277 is a unique asynchronus fiber optic modem whose optical interface can operate in either point to point or ring (daisy chain) configurations and whose electrical interface can also operate in point to point or multi-drop configurations depending on the user selected interface. The electrical interface is switch selectable between RS232, RS422, and RS485. The TB8277 is supplied with a power cord for the DC input. An optional AC power adapter is available for installations where 12 VDC is not accessible.

Features

  • Can be used in RS232, 422 or 485 modes.
  • Can be configured in point to point or ring formations.
  • Optional AC power adapter available.

Application

  • Serial connections
  • Industrial networking
  • RS232, 422 or 485 applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power Supplies
Product Number TB8277-110PSU
Product Name Telebyte Optional 110 VAC Power Supply
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers
High Voltage Power Supplies - 402L-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details