L-com, Inc. D-Sub Hood, Da, 180 Deg, Plastic; Product Range L-Com SDRS15HOT

Description
D-SUB HOOD, DA, 180 DEG, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes
Description
D-SUB HOOD, DA, 180 DEG, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Da, 180 Deg, Plastic; Product Range L-Com - 90M1037 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Da, 180 Deg, Plastic; Product Range L-Com
90M1037
D-Sub Hood, Da, 180 Deg, Plastic; Product Range L-Com 90M1037
D-SUB HOOD, DA, 180 DEG, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

D-SUB HOOD, DA, 180 DEG, PLASTIC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Metallised Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90M1037
Product Name D-Sub Hood, Da, 180 Deg, Plastic; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details