L-com, Inc. Hood, D Sub, De, Zinc; Product Range L-Com SDRA9AG

Description
HOOD, D SUB, DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
HOOD, D SUB, DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, D Sub, De, Zinc; Product Range L-Com - 81H2272 - Newark, An Avnet Company
Chicago, IL, United States
Hood, D Sub, De, Zinc; Product Range L-Com
81H2272
Hood, D Sub, De, Zinc; Product Range L-Com 81H2272
HOOD, D SUB, DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

HOOD, D SUB, DE, ZINC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81H2272
Product Name Hood, D Sub, De, Zinc; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details