L-com, Inc. D Sub Backshell, 90 Deg, Db, Zinc Alloy; Product Range L-Com SDRA25AG

Description
D SUB BACKSHELL, 90 DEG, DB, ZINC ALLOY; Product Range:SDRA Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 90 DEG, DB, ZINC ALLOY; Product Range:SDRA Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 90 Deg, Db, Zinc Alloy; Product Range L-Com - 90M1036 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 90 Deg, Db, Zinc Alloy; Product Range L-Com
90M1036
D Sub Backshell, 90 Deg, Db, Zinc Alloy; Product Range L-Com 90M1036
D SUB BACKSHELL, 90 DEG, DB, ZINC ALLOY; Product Range:SDRA Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D SUB BACKSHELL, 90 DEG, DB, ZINC ALLOY; Product Range:SDRA Series; D Sub Shell Size:DB; Cable Exit Angle:90°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90M1036
Product Name D Sub Backshell, 90 Deg, Db, Zinc Alloy; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details