L-com, Inc. Backshell, D Sub, 15 Position, Da, 90Deg; Product Range L-Com SDRA15AG

Description
BACKSHELL, D SUB, 15 POSITION, DA, 90DEG; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D SUB, 15 POSITION, DA, 90DEG; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D Sub, 15 Position, Da, 90Deg; Product Range L-Com - 90M1035 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D Sub, 15 Position, Da, 90Deg; Product Range L-Com
90M1035
Backshell, D Sub, 15 Position, Da, 90Deg; Product Range L-Com 90M1035
BACKSHELL, D SUB, 15 POSITION, DA, 90DEG; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

BACKSHELL, D SUB, 15 POSITION, DA, 90DEG; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90M1035
Product Name Backshell, D Sub, 15 Position, Da, 90Deg; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details