L-com, Inc. D Sub Hood Kit, Db9 / Hd15, Plastic; Product Range L-Com SDC9G

Description
D SUB HOOD KIT, DB9 / HD15, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD KIT, DB9 / HD15, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood Kit, Db9 / Hd15, Plastic; Product Range L-Com - 07H2397 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood Kit, Db9 / Hd15, Plastic; Product Range L-Com
07H2397
D Sub Hood Kit, Db9 / Hd15, Plastic; Product Range L-Com 07H2397
D SUB HOOD KIT, DB9 / HD15, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

D SUB HOOD KIT, DB9 / HD15, PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07H2397
Product Name D Sub Hood Kit, Db9 / Hd15, Plastic; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details