L-com, Inc. D Sub Backshell, 180 Deg, De, Plastic; Product Range L-Com SDC9B

Description
D SUB BACKSHELL, 180 DEG, DE, PLASTIC; Product Range:SDC_B Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180 DEG, DE, PLASTIC; Product Range:SDC_B Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Deg, De, Plastic; Product Range L-Com - 10M8525 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Deg, De, Plastic; Product Range L-Com
10M8525
D Sub Backshell, 180 Deg, De, Plastic; Product Range L-Com 10M8525
D SUB BACKSHELL, 180 DEG, DE, PLASTIC; Product Range:SDC_B Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

D SUB BACKSHELL, 180 DEG, DE, PLASTIC; Product Range:SDC_B Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10M8525
Product Name D Sub Backshell, 180 Deg, De, Plastic; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details