L-com, Inc. D-Subminiature Hood Kit, Db9/hd15, Metal; Product Range L-Com SDC9AG

Description
D-SUBMINIATURE HOOD KIT, DB9/HD15, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE; Connector Type:D Sub RoHS Compliant: Yes
Datasheet
Description
D-SUBMINIATURE HOOD KIT, DB9/HD15, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE; Connector Type:D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature Hood Kit, Db9/hd15, Metal; Product Range L-Com - 26H1816 - Newark, An Avnet Company
Chicago, IL, United States
D-Subminiature Hood Kit, Db9/hd15, Metal; Product Range L-Com
26H1816
D-Subminiature Hood Kit, Db9/hd15, Metal; Product Range L-Com 26H1816
D-SUBMINIATURE HOOD KIT, DB9/HD15, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE; Connector Type:D Sub RoHS Compliant: Yes

D-SUBMINIATURE HOOD KIT, DB9/HD15, METAL; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:D Sub Backshell; Connector Shell Size:DE; Connector Type:D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26H1816
Product Name D-Subminiature Hood Kit, Db9/hd15, Metal; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details