L-com, Inc. D Sub Hood Kit, Db50 / Hd78, Metal; Product Range L-Com SDC50AG

Description
D SUB HOOD KIT, DB50 / HD78, METAL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD KIT, DB50 / HD78, METAL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood Kit, Db50 / Hd78, Metal; Product Range L-Com - 90M1029 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood Kit, Db50 / Hd78, Metal; Product Range L-Com
90M1029
D Sub Hood Kit, Db50 / Hd78, Metal; Product Range L-Com 90M1029
D SUB HOOD KIT, DB50 / HD78, METAL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB HOOD KIT, DB50 / HD78, METAL; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90M1029
Product Name D Sub Hood Kit, Db50 / Hd78, Metal; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details