L-com, Inc. D-Subminiature Hood Kit, Db37/hd62, Zinc Alloy; Product Range L-Com SDC37AG

Description
D-SUBMINIATURE HOOD KIT, DB37/HD62, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Description
D-SUBMINIATURE HOOD KIT, DB37/HD62, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The D-Subminiature Hood Kit, part number 21K6561, is designed for use with 37 pin standard and 62 pin high-density D-subminiature connectors. The hood is constructed from die-cast zinc alloy and features a nickel-plated matte finish on major surfaces, providing durability and corrosion resistance. The kit includes assembly screws and five strain relief grommets, accommodating cable diameters ranging from 0.310 to 0.530 inches. The jack screws and assembly hardware are made of steel, also nickel-plated. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The D-Subminiature Hood Kit, part number 21K6561, is designed for use with 37 pin standard and 62 pin high-density D-subminiature connectors. The hood is constructed from die-cast zinc alloy and features a nickel-plated matte finish on major surfaces, providing durability and corrosion resistance. The kit includes assembly screws and five strain relief grommets, accommodating cable diameters ranging from 0.310 to 0.530 inches. The jack screws and assembly hardware are made of steel, also nickel-plated. This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature Hood Kit, Db37/hd62, Zinc Alloy; Product Range L-Com - 21K6561 - Newark, An Avnet Company
Chicago, IL, United States
D-Subminiature Hood Kit, Db37/hd62, Zinc Alloy; Product Range L-Com
21K6561
D-Subminiature Hood Kit, Db37/hd62, Zinc Alloy; Product Range L-Com 21K6561
D-SUBMINIATURE HOOD KIT, DB37/HD62, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D-SUBMINIATURE HOOD KIT, DB37/HD62, ZINC ALLOY; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 21K6561
Product Name D-Subminiature Hood Kit, Db37/hd62, Zinc Alloy; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

0.812
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 20.62 mm (0.8120 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details