L-com, Inc. D Sub Backshell, 180 Deg, Db, Plastic; Product Range L-Com SDC25G

Description
D SUB BACKSHELL, 180 DEG, DB, PLASTIC; Product Range:SDC_G Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180 DEG, DB, PLASTIC; Product Range:SDC_G Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Deg, Db, Plastic; Product Range L-Com - 90M1026 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Deg, Db, Plastic; Product Range L-Com
90M1026
D Sub Backshell, 180 Deg, Db, Plastic; Product Range L-Com 90M1026
D SUB BACKSHELL, 180 DEG, DB, PLASTIC; Product Range:SDC_G Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

D SUB BACKSHELL, 180 DEG, DB, PLASTIC; Product Range:SDC_G Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90M1026
Product Name D Sub Backshell, 180 Deg, Db, Plastic; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details