L-com, Inc. D Sub Hood Kit, Db25/hd44, Zinc Alloy; Product Range L-Com SDC25AG

Description
D SUB HOOD KIT, DB25/HD44, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Assembled D Sub Hood Kit; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
D SUB HOOD KIT, DB25/HD44, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Assembled D Sub Hood Kit; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Hood Kit, Db25/hd44, Zinc Alloy; Product Range L-Com - 90M1025 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Hood Kit, Db25/hd44, Zinc Alloy; Product Range L-Com
90M1025
D Sub Hood Kit, Db25/hd44, Zinc Alloy; Product Range L-Com 90M1025
D SUB HOOD KIT, DB25/HD44, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Assembled D Sub Hood Kit; Connector Shell Size:DB RoHS Compliant: Yes

D SUB HOOD KIT, DB25/HD44, ZINC ALLOY; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body; Accessory Type:Assembled D Sub Hood Kit; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90M1025
Product Name D Sub Hood Kit, Db25/hd44, Zinc Alloy; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details