L-com, Inc. D-Sub Backshell, Size Da, 180 Deg, Zinc; Product Range L-Com SDC15AG

Description
D-SUB BACKSHELL, SIZE DA, 180 DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet
Description
D-SUB BACKSHELL, SIZE DA, 180 DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Backshell, Size Da, 180 Deg, Zinc; Product Range L-Com - 26H1812 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Backshell, Size Da, 180 Deg, Zinc; Product Range L-Com
26H1812
D-Sub Backshell, Size Da, 180 Deg, Zinc; Product Range L-Com 26H1812
D-SUB BACKSHELL, SIZE DA, 180 DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

D-SUB BACKSHELL, SIZE DA, 180 DEG, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:Zinc Alloy Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26H1812
Product Name D-Sub Backshell, Size Da, 180 Deg, Zinc; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details