L-com, Inc. D Sub Backshell, 180 Deg, De, Pp; Product Range L-Com SD121-09

Description
D SUB BACKSHELL, 180 DEG, DE, PP; Product Range:SD121 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes
Description
D SUB BACKSHELL, 180 DEG, DE, PP; Product Range:SD121 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Backshell, 180 Deg, De, Pp; Product Range L-Com - 18M6630 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 180 Deg, De, Pp; Product Range L-Com
18M6630
D Sub Backshell, 180 Deg, De, Pp; Product Range L-Com 18M6630
D SUB BACKSHELL, 180 DEG, DE, PP; Product Range:SD121 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

D SUB BACKSHELL, 180 DEG, DE, PP; Product Range:SD121 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18M6630
Product Name D Sub Backshell, 180 Deg, De, Pp; Product Range L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details