L-com, Inc. 19 Cabinet, 9U, Steel, Black; Rack U Height L-Com RP00025-9

Description
19" CABINET, 9U, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:500mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.7" RoHS Compliant: Yes
Datasheet
Description
19" CABINET, 9U, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:500mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.7" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Cabinet, 9U, Steel, Black; Rack U Height L-Com - 29AH3180 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, 9U, Steel, Black; Rack U Height L-Com
29AH3180
19 Cabinet, 9U, Steel, Black; Rack U Height L-Com 29AH3180
19" CABINET, 9U, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:500mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.7" RoHS Compliant: Yes

19" CABINET, 9U, STEEL, BLACK; Rack U Height:9U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:500mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:19.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 29AH3180
Product Name 19 Cabinet, 9U, Steel, Black; Rack U Height L-Com
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Door cabinets - R5AHE-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Tool Bags - 179801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 17.72 inch (450 mm)
Width 13.58 inch (345 mm)
View Details