L-com, Inc. 19 Cabinet, 6U, Steel, Black; Rack U Height L-Com RP00025-6

Description
19" CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370.1mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.6" RoHS Compliant: Yes
Datasheet
Description
19" CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370.1mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Cabinet, 6U, Steel, Black; Rack U Height L-Com - 29AH3179 - Newark, An Avnet Company
Chicago, IL, United States
19 Cabinet, 6U, Steel, Black; Rack U Height L-Com
29AH3179
19 Cabinet, 6U, Steel, Black; Rack U Height L-Com 29AH3179
19" CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370.1mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.6" RoHS Compliant: Yes

19" CABINET, 6U, STEEL, BLACK; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370.1mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:14.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 29AH3179
Product Name 19 Cabinet, 6U, Steel, Black; Rack U Height L-Com
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJE-5806 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details