L-com, Inc. 19 Rack Panel, Steel, 2U, Black; Panel Type L-Com RP00022-2

Description
19" RACK PANEL, STEEL, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.9mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
19" RACK PANEL, STEEL, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.9mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Rack Panel, Steel, 2U, Black; Panel Type L-Com - 29AH3174 - Newark, An Avnet Company
Chicago, IL, United States
19 Rack Panel, Steel, 2U, Black; Panel Type L-Com
29AH3174
19 Rack Panel, Steel, 2U, Black; Panel Type L-Com 29AH3174
19" RACK PANEL, STEEL, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.9mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

19" RACK PANEL, STEEL, 2U, BLACK; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.9mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 29AH3174
Product Name 19 Rack Panel, Steel, 2U, Black; Panel Type L-Com
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details