L-com, Inc. 19 Rack Panel, Steel, 4U, Black; Panel Type L-Com RP00021-4

Description
19" RACK PANEL, STEEL, 4U, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:177.8mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
19" RACK PANEL, STEEL, 4U, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:177.8mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Rack Panel, Steel, 4U, Black; Panel Type L-Com - 29AH3170 - Newark, An Avnet Company
Chicago, IL, United States
19 Rack Panel, Steel, 4U, Black; Panel Type L-Com
29AH3170
19 Rack Panel, Steel, 4U, Black; Panel Type L-Com 29AH3170
19" RACK PANEL, STEEL, 4U, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:177.8mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

19" RACK PANEL, STEEL, 4U, BLACK; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:177.8mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 29AH3170
Product Name 19 Rack Panel, Steel, 4U, Black; Panel Type L-Com
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Shelving, Enclosed Steel Shelving Kit, No Bins - ASC1279 - Akro-Mils, Inc.
Specs
Category Industrial
Type Shelving
Capacity 500 lbs (227 kg)
View Details
2 suppliers