L-com, Inc. 19 Rack Panel, Steel, 3U, Black; Panel Type L-Com RP00021-3

Description
19" RACK PANEL, STEEL, 3U, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:133.1mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
19" RACK PANEL, STEEL, 3U, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:133.1mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Rack Panel, Steel, 3U, Black; Panel Type L-Com - 29AH3169 - Newark, An Avnet Company
Chicago, IL, United States
19 Rack Panel, Steel, 3U, Black; Panel Type L-Com
29AH3169
19 Rack Panel, Steel, 3U, Black; Panel Type L-Com 29AH3169
19" RACK PANEL, STEEL, 3U, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:133.1mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

19" RACK PANEL, STEEL, 3U, BLACK; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:133.1mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 29AH3169
Product Name 19 Rack Panel, Steel, 3U, Black; Panel Type L-Com
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SGE-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details